Fixed Resistors; RP 2A 523R 0.1% 15PPM CUT LENGTH ( Holsworthy )
523 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2A523RBTG | RP73D2A523RBTG-ND |
| Product Name | Fixed Resistors; RP 2A 523R 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Chip Resistor - Surface Mount |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 |