TE Connectivity Chip Resistor - Surface Mount RP73D2A511RBTG

Description
511 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A511RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A511RBTG-ND
Chip Resistor - Surface Mount RP73D2A511RBTG-ND
511 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

511 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 511R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A511RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 511R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A511RBTG
Fixed Resistors; RP 2A 511R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A511RBTG
Fixed Resistors; RP 2A 511R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 511R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 511 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8900 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 511 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8900
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 511 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8900
Surface Mount Chip Resistor, Thin Film, RP73 Series, 511 ohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 511 ohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 511 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6493 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 511 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6493
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 511 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6493
Surface Mount Chip Resistor, Thin Film, RP73 Series, 511 ohm, 125 mW, 0.1%, 150 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 511 ohm, 125 mW, 0.1%, 150 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A511RBTG-ND RP73D2A511RBTG 61M8900 54R6493
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 511R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 511 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 511 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details