TE Connectivity Fixed Resistors; RP 2A 4R99 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A4R99BTDF

Description
Fixed Resistors; RP 2A 4R99 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 4R99 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 4R99 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2A4R99BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 4R99 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2A4R99BTDF
Fixed Resistors; RP 2A 4R99 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A4R99BTDF
Fixed Resistors; RP 2A 4R99 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2A 4R99 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A115921TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115921TR-ND
Chip Resistor - Surface Mount A115921TR-ND
4.99 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.99 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115921CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115921CT-ND
Chip Resistor - Surface Mount A115921CT-ND
4.99 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.99 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115921DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115921DKR-ND
Chip Resistor - Surface Mount A115921DKR-ND
4.99 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.99 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 4R99, 0.1%, 0.125W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96X1738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 0.1%, 0.125W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96X1738
Res, 4R99, 0.1%, 0.125W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96X1738
RES, 4R99, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 4R99, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A4R99BTDF A115921TR-ND 96X1738
Product Name Fixed Resistors; RP 2A 4R99 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 4R99, 0.1%, 0.125W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details