TE Connectivity Fixed Resistors; RP 2A 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A4K53BTG

Description
Fixed Resistors; RP 2A 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A4K53BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A4K53BTG
Fixed Resistors; RP 2A 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A4K53BTG
Fixed Resistors; RP 2A 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A4K53BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A4K53BTG-ND
Chip Resistor - Surface Mount RP73D2A4K53BTG-ND
4.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 4.53 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6445 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 4.53 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6445
Surface Mount Thin Film Resistor, Rp73 Series, 4.53 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6445
Surface Mount Thin Film Resistor, RP73 Series, 4.53 kohm, 125 mW, - 0.1%, 150 V

Surface Mount Thin Film Resistor, RP73 Series, 4.53 kohm, 125 mW, - 0.1%, 150 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A4K53BTG RP73D2A4K53BTG-ND 54R6445
Product Name Fixed Resistors; RP 2A 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 4.53 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details