TE Connectivity Fixed Resistors; RP 2A 4K42 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A4K42BTG

Description
Fixed Resistors; RP 2A 4K42 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 4K42 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 4K42 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A4K42BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 4K42 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A4K42BTG
Fixed Resistors; RP 2A 4K42 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A4K42BTG
Fixed Resistors; RP 2A 4K42 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 4K42 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A4K42BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A4K42BTG-ND
Chip Resistor - Surface Mount RP73D2A4K42BTG-ND
4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6444 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6444
Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6444
Surface Mount Thin Film Resistor, RP73 Series, 4.42 kohm, 125 mW, - 0.1%, 150 V

Surface Mount Thin Film Resistor, RP73 Series, 4.42 kohm, 125 mW, - 0.1%, 150 V

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8834 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8834
Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8834
Surface Mount Thin Film Resistor, RP73 Series, 4.42 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 4.42 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A4K42BTG RP73D2A4K42BTG-ND 54R6444 61M8834
Product Name Fixed Resistors; RP 2A 4K42 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 4.42 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details