TE Connectivity Thin Film Resistors - SMD RP 2A 4K32 0.1% 15PPM CUT LENGTH RP73D2A4K32BTG

Description
Thin Film Resistors - SMD RP 2A 4K32 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 4K32 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 4K32 0.1% 15PPM CUT LENGTH - RP73D2A4K32BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 4K32 0.1% 15PPM CUT LENGTH
RP73D2A4K32BTG
Thin Film Resistors - SMD RP 2A 4K32 0.1% 15PPM CUT LENGTH RP73D2A4K32BTG
Thin Film Resistors - SMD RP 2A 4K32 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 4K32 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A4K32BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A4K32BTG-ND
Chip Resistor - Surface Mount RP73D2A4K32BTG-ND
4.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 4.32 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8833 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 4.32 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8833
Surface Mount Thin Film Resistor, Rp73 Series, 4.32 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8833
Surface Mount Thin Film Resistor, RP73 Series, 4.32 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 4.32 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A4K32BTG RP73D2A4K32BTG-ND 61M8833
Product Name Thin Film Resistors - SMD RP 2A 4K32 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 4.32 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2176317-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
3 suppliers