TE Connectivity Chip Resistor - Surface Mount RP73D2A4K22BTG

Description
4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A4K22BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A4K22BTG-ND
Chip Resistor - Surface Mount RP73D2A4K22BTG-ND
4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2A 4K22 0.1% 15PPM CUT LENGTH - RP73D2A4K22BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 4K22 0.1% 15PPM CUT LENGTH
RP73D2A4K22BTG
Thin Film Resistors - SMD RP 2A 4K22 0.1% 15PPM CUT LENGTH RP73D2A4K22BTG
Thin Film Resistors - SMD RP 2A 4K22 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 4K22 0.1% 15PPM CUT LENGTH

Supplier's Site
Resistor, Thin Film, 4.22Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 4.22Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8292
Resistor, Thin Film, 4.22Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8292
RESISTOR, THIN FILM, 4.22KOHM 125mW 0.1%; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 4.22KOHM 125mW 0.1%; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A4K22BTG-ND RP73D2A4K22BTG 51R8292
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2A 4K22 0.1% 15PPM CUT LENGTH Resistor, Thin Film, 4.22Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details