49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors - SMD RP 2A 49R9 0.1% 15PPM CUT LENGTH
THIN FILM RESISTOR, 49.9 OHM 125mW, 0.1%; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A105755-ND | RP73D2A49R9BTG | 51R8300 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RP 2A 49R9 0.1% 15PPM CUT LENGTH | Thin Film Resistor, 49.9 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 [2012 Metric] |
| Resistance Range | 49.9 ohms | 49.9 ohms |