TE Connectivity Chip Resistor - Surface Mount RP73D2A499RBTG

Description
499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A499RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A499RBTG-ND
Chip Resistor - Surface Mount RP73D2A499RBTG-ND
499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 499R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A499RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 499R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A499RBTG
Fixed Resistors; RP 2A 499R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A499RBTG
Fixed Resistors; RP 2A 499R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 499R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 499 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8302 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 499 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8302
Thin Film Resistor, 499 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8302
THIN FILM RESISTOR, 499 OHM, 125mW, 0.1%; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

THIN FILM RESISTOR, 499 OHM, 125mW, 0.1%; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A499RBTG-ND RP73D2A499RBTG 51R8302
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 499R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 499 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details