TE Connectivity Fixed Resistors; RP 2A 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A47R5BTG

Description
Fixed Resistors; RP 2A 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A47R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A47R5BTG
Fixed Resistors; RP 2A 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A47R5BTG
Fixed Resistors; RP 2A 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A47R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A47R5BTG-ND
Chip Resistor - Surface Mount RP73D2A47R5BTG-ND
47.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 47.5 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 47.5 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8297
Resistor, Thin Film, 47.5 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8297
RESISTOR, THIN FILM, 47.5 OHM 125mW, 0.1%; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 47.5 OHM 125mW, 0.1%; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A47R5BTG RP73D2A47R5BTG-ND 51R8297
Product Name Fixed Resistors; RP 2A 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor, Thin Film, 47.5 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details