TE Connectivity Thin Film Resistors - SMD RP 2A 475K 0.1% 15PPM CUT LENGTH RP73D2A475KBTG

Description
Thin Film Resistors - SMD RP 2A 475K 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 475K 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 475K 0.1% 15PPM CUT LENGTH - RP73D2A475KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 475K 0.1% 15PPM CUT LENGTH
RP73D2A475KBTG
Thin Film Resistors - SMD RP 2A 475K 0.1% 15PPM CUT LENGTH RP73D2A475KBTG
Thin Film Resistors - SMD RP 2A 475K 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 475K 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A475KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A475KBTG-ND
Chip Resistor - Surface Mount RP73D2A475KBTG-ND
475 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

475 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 475Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8298 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 475Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8298
Thin Film Resistor, 475Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8298
THIN FILM RESISTOR, 475KOHM 125mW, 0.1%; Resistance:475kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

THIN FILM RESISTOR, 475KOHM 125mW, 0.1%; Resistance:475kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A475KBTG RP73D2A475KBTG-ND 51R8298
Product Name Thin Film Resistors - SMD RP 2A 475K 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Thin Film Resistor, 475Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers