TE Connectivity Fixed Resistors; RP 2A 464K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A464KBTG

Description
Fixed Resistors; RP 2A 464K 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 464K 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 464K 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A464KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 464K 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A464KBTG
Fixed Resistors; RP 2A 464K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A464KBTG
Fixed Resistors; RP 2A 464K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 464K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A464KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A464KBTG-ND
Chip Resistor - Surface Mount RP73D2A464KBTG-ND
464 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

464 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 464 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8869 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 464 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8869
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 464 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8869
Surface Mount Chip Resistor, Thin Film, RP73 Series, 464 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 464 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 464 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6476 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 464 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6476
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 464 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6476
Surface Mount Chip Resistor, Thin Film, RP73 Series, 464 kohm, 125 mW, 0.1%, 150 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 464 kohm, 125 mW, 0.1%, 150 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A464KBTG RP73D2A464KBTG-ND 61M8869 54R6476
Product Name Fixed Resistors; RP 2A 464K 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 464 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 464 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers