TE Connectivity Fixed Resistors; RP 2A 42R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A42R2BTG

Description
Fixed Resistors; RP 2A 42R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 42R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 42R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A42R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 42R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A42R2BTG
Fixed Resistors; RP 2A 42R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A42R2BTG
Fixed Resistors; RP 2A 42R2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 42R2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A42R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A42R2BTG-ND
Chip Resistor - Surface Mount RP73D2A42R2BTG-ND
42.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

42.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 42.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6460 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 42.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6460
Surface Mount Thin Film Resistor, Rp73 Series, 42.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6460
Surface Mount Thin Film Resistor, RP73 Series, 42.2 ohm, 125 mW, - 0.1%, 75 V

Surface Mount Thin Film Resistor, RP73 Series, 42.2 ohm, 125 mW, - 0.1%, 75 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A42R2BTG RP73D2A42R2BTG-ND 54R6460
Product Name Fixed Resistors; RP 2A 42R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 42.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details