TE Connectivity Chip Resistor - Surface Mount RP73D2A422KBTG

Description
422 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
422 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A422KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A422KBTG-ND
Chip Resistor - Surface Mount RP73D2A422KBTG-ND
422 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

422 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 422K 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A422KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 422K 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A422KBTG
Fixed Resistors; RP 2A 422K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A422KBTG
Fixed Resistors; RP 2A 422K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 422K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 422K, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity - 51R8295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 422K, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
51R8295
Res, Thin Film, 422K, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity 51R8295
RES, THIN FILM, 422K, 0.1%, 0.125W, 0805; Resistance:422kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 422K, 0.1%, 0.125W, 0805; Resistance:422kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A422KBTG-ND RP73D2A422KBTG 51R8295
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 422K 0.1% 15PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 422K, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details