TE Connectivity Fixed Resistors; RP 2A 40R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A40R2BTG

Description
Fixed Resistors; RP 2A 40R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 40R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 40R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A40R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 40R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A40R2BTG
Fixed Resistors; RP 2A 40R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A40R2BTG
Fixed Resistors; RP 2A 40R2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 40R2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A40R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A40R2BTG-ND
Chip Resistor - Surface Mount RP73D2A40R2BTG-ND
40.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

40.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 40.2 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 40.2 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8294
Resistor, Thin Film, 40.2 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8294
RESISTOR, THIN FILM, 40.2 OHM 125mW, 0.1%; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 40.2 OHM 125mW, 0.1%; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A40R2BTG RP73D2A40R2BTG-ND 51R8294
Product Name Fixed Resistors; RP 2A 40R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor, Thin Film, 40.2 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details