TE Connectivity Chip Resistor - Surface Mount RP73D2A3K48BTG

Description
3.48 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.48 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A3K48BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A3K48BTG-ND
Chip Resistor - Surface Mount RP73D2A3K48BTG-ND
3.48 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.48 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2A 3K48 0.1% 15PPM CUT LENGTH - RP73D2A3K48BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 3K48 0.1% 15PPM CUT LENGTH
RP73D2A3K48BTG
Thin Film Resistors - SMD RP 2A 3K48 0.1% 15PPM CUT LENGTH RP73D2A3K48BTG
Thin Film Resistors - SMD RP 2A 3K48 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 3K48 0.1% 15PPM CUT LENGTH

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.48 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8776 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.48 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8776
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.48 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8776
Surface Mount Chip Resistor, Thin Film, RP73 Series, 3.48 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 3.48 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A3K48BTG-ND RP73D2A3K48BTG 61M8776
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2A 3K48 0.1% 15PPM CUT LENGTH Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.48 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers