TE Connectivity Chip Resistor - Surface Mount RP73D2A3K32BTG

Description
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A3K32BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A3K32BTG-ND
Chip Resistor - Surface Mount RP73D2A3K32BTG-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 3K32 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A3K32BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 3K32 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A3K32BTG
Fixed Resistors; RP 2A 3K32 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A3K32BTG
Fixed Resistors; RP 2A 3K32 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 3K32 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 3.32 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6396 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 3.32 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6396
Surface Mount Thin Film Resistor, Rp73 Series, 3.32 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6396
Surface Mount Thin Film Resistor, RP73 Series, 3.32 kohm, 125 mW, - 0.1%, 150 V

Surface Mount Thin Film Resistor, RP73 Series, 3.32 kohm, 125 mW, - 0.1%, 150 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A3K32BTG-ND RP73D2A3K32BTG 54R6396
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 3K32 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 3.32 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details