TE Connectivity Chip Resistor - Surface Mount RP73D2A392KBTG

Description
392 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
392 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A392KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A392KBTG-ND
Chip Resistor - Surface Mount RP73D2A392KBTG-ND
392 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

392 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 392K 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A392KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 392K 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A392KBTG
Fixed Resistors; RP 2A 392K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A392KBTG
Fixed Resistors; RP 2A 392K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 392K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 392Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 392Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8291
Resistor, Thin Film, 392Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8291
RESISTOR, THIN FILM, 392KOHM 125mW, 0.1%; Resistance:392kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 392KOHM 125mW, 0.1%; Resistance:392kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A392KBTG-ND RP73D2A392KBTG 51R8291
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 392K 0.1% 15PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 392Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details