TE Connectivity Chip Resistor - Surface Mount RP73D2A38R3BTG

Description
38.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
38.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A38R3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A38R3BTG-ND
Chip Resistor - Surface Mount RP73D2A38R3BTG-ND
38.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

38.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 38R3 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A38R3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 38R3 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A38R3BTG
Fixed Resistors; RP 2A 38R3 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A38R3BTG
Fixed Resistors; RP 2A 38R3 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 38R3 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 38.3 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6436 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 38.3 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6436
Surface Mount Thin Film Resistor, Rp73 Series, 38.3 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6436
Surface Mount Thin Film Resistor, RP73 Series, 38.3 ohm, 125 mW, - 0.1%, 75 V

Surface Mount Thin Film Resistor, RP73 Series, 38.3 ohm, 125 mW, - 0.1%, 75 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A38R3BTG-ND RP73D2A38R3BTG 54R6436
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 38R3 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 38.3 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details