TE Connectivity Chip Resistor - Surface Mount RP73D2A37R4BTG

Description
37.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
37.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A37R4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A37R4BTG-ND
Chip Resistor - Surface Mount RP73D2A37R4BTG-ND
37.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

37.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 37R4 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A37R4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 37R4 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A37R4BTG
Fixed Resistors; RP 2A 37R4 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A37R4BTG
Fixed Resistors; RP 2A 37R4 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 37R4 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 37R4, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity - 51R8289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 37R4, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
51R8289
Res, Thin Film, 37R4, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity 51R8289
RES, THIN FILM, 37R4, 0.1%, 0.125W, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 37R4, 0.1%, 0.125W, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A37R4BTG-ND RP73D2A37R4BTG 51R8289
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 37R4 0.1% 15PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 37R4, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2613FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers