TE Connectivity Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM CUT LENGTH RP73D2A36R5BTG

Description
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM CUT LENGTH - RP73D2A36R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM CUT LENGTH
RP73D2A36R5BTG
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM CUT LENGTH RP73D2A36R5BTG
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A36R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A36R5BTG-ND
Chip Resistor - Surface Mount RP73D2A36R5BTG-ND
36.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

36.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 36.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6429 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 36.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6429
Surface Mount Thin Film Resistor, Rp73 Series, 36.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6429
Surface Mount Thin Film Resistor, RP73 Series, 36.5 ohm, 125 mW, - 0.1%, 75 V

Surface Mount Thin Film Resistor, RP73 Series, 36.5 ohm, 125 mW, - 0.1%, 75 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A36R5BTG RP73D2A36R5BTG-ND 54R6429
Product Name Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 36.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details