TE Connectivity Chip Resistor - Surface Mount RP73D2A36K5BTG

Description
36.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
36.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A36K5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A36K5BTG-ND
Chip Resistor - Surface Mount RP73D2A36K5BTG-ND
36.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

36.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2A 36K5 0.1% 15PPM CUT LENGTH - RP73D2A36K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 36K5 0.1% 15PPM CUT LENGTH
RP73D2A36K5BTG
Thin Film Resistors - SMD RP 2A 36K5 0.1% 15PPM CUT LENGTH RP73D2A36K5BTG
Thin Film Resistors - SMD RP 2A 36K5 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 36K5 0.1% 15PPM CUT LENGTH

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 36.5 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6428 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 36.5 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6428
Surface Mount Thin Film Resistor, Rp73 Series, 36.5 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6428
Surface Mount Thin Film Resistor, RP73 Series, 36.5 kohm, 125 mW, - 0.1%, 150 V

Surface Mount Thin Film Resistor, RP73 Series, 36.5 kohm, 125 mW, - 0.1%, 150 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A36K5BTG-ND RP73D2A36K5BTG 54R6428
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2A 36K5 0.1% 15PPM CUT LENGTH Surface Mount Thin Film Resistor, Rp73 Series, 36.5 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers