TE Connectivity Chip Resistor - Surface Mount RP73D2A34K8BTG

Description
34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A34K8BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A34K8BTG-ND
Chip Resistor - Surface Mount RP73D2A34K8BTG-ND
34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 34K8 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A34K8BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 34K8 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A34K8BTG
Fixed Resistors; RP 2A 34K8 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A34K8BTG
Fixed Resistors; RP 2A 34K8 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 34K8 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 34.8 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8803 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 34.8 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8803
Surface Mount Thin Film Resistor, Rp73 Series, 34.8 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8803
Surface Mount Thin Film Resistor, RP73 Series, 34.8 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 34.8 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A34K8BTG-ND RP73D2A34K8BTG 61M8803
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 34K8 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 34.8 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details