TE Connectivity Chip Resistor - Surface Mount RP73D2A332RBTG

Description
332 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
332 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A332RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A332RBTG-ND
Chip Resistor - Surface Mount RP73D2A332RBTG-ND
332 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

332 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 332R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A332RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 332R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A332RBTG
Fixed Resistors; RP 2A 332R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A332RBTG
Fixed Resistors; RP 2A 332R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 332R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 332 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8801 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 332 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8801
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 332 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8801
Surface Mount Chip Resistor, Thin Film, RP73 Series, 332 ohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 332 ohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A332RBTG-ND RP73D2A332RBTG 61M8801
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 332R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 332 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details