TE Connectivity Chip Resistor - Surface Mount RP73D2A332KBTG

Description
332 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
332 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A332KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A332KBTG-ND
Chip Resistor - Surface Mount RP73D2A332KBTG-ND
332 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

332 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 332K 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A332KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 332K 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A332KBTG
Fixed Resistors; RP 2A 332K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A332KBTG
Fixed Resistors; RP 2A 332K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 332K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 332Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 08P0234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 332Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
08P0234
Resistor, Thin Film, 332Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 08P0234
RESISTOR, THIN FILM, 332KOHM 125mW, 0.1%; Resistance:332kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 332KOHM 125mW, 0.1%; Resistance:332kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A332KBTG-ND RP73D2A332KBTG 08P0234
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 332K 0.1% 15PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 332Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers