TE Connectivity Fixed Resistors; RP 2A 32R4 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A32R4BTG

Description
Fixed Resistors; RP 2A 32R4 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 32R4 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 32R4 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A32R4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 32R4 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A32R4BTG
Fixed Resistors; RP 2A 32R4 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A32R4BTG
Fixed Resistors; RP 2A 32R4 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 32R4 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A32R4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A32R4BTG-ND
Chip Resistor - Surface Mount RP73D2A32R4BTG-ND
32.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

32.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 32.4 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity - 61M8795 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 32.4 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity
61M8795
Surface Mount Thin Film Resistor, Rp73 Series, 32.4 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity 61M8795
Surface Mount Thin Film Resistor, RP73 Series, 32.4 ohm, 125 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 32.4 ohm, 125 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 32.4 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6413 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 32.4 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6413
Surface Mount Thin Film Resistor, Rp73 Series, 32.4 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6413
Surface Mount Thin Film Resistor, RP73 Series, 32.4 ohm, 125 mW, - 0.1%, 75 V

Surface Mount Thin Film Resistor, RP73 Series, 32.4 ohm, 125 mW, - 0.1%, 75 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A32R4BTG RP73D2A32R4BTG-ND 61M8795 54R6413
Product Name Fixed Resistors; RP 2A 32R4 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 32.4 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 32.4 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details