TE Connectivity Chip Resistor - Surface Mount RP73D2A324RBTDF

Description
324 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
324 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A324RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A324RBTDF-ND
Chip Resistor - Surface Mount RP73D2A324RBTDF-ND
324 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

324 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 324R 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2A324RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 324R 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2A324RBTDF
Fixed Resistors; RP 2A 324R 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A324RBTDF
Fixed Resistors; RP 2A 324R 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2A 324R 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2A324RBTDF-ND RP73D2A324RBTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 324R 0.1% 15PPM 1K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details