TE Connectivity Thin Film Resistors - SMD RP 2A 31R6 0.1% 15PPM 1K RL RP73D2A31R6BTDF

Description
Thin Film Resistors - SMD RP 2A 31R6 0.1% 15PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 31R6 0.1% 15PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 31R6 0.1% 15PPM 1K RL - RP73D2A31R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 31R6 0.1% 15PPM 1K RL
RP73D2A31R6BTDF
Thin Film Resistors - SMD RP 2A 31R6 0.1% 15PPM 1K RL RP73D2A31R6BTDF
Thin Film Resistors - SMD RP 2A 31R6 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2A 31R6 0.1% 15PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A31R6BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A31R6BTDF-ND
Chip Resistor - Surface Mount RP73D2A31R6BTDF-ND
31.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

31.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73D2A31R6BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2A31R6BTDF
Chip Resistor - Surface Mount RP73D2A31R6BTDF
RES SMD 31.6 OHM 0.1% 1/8W 0805

RES SMD 31.6 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2A31R6BTDF RP73D2A31R6BTDF-ND RP73D2A31R6BTDF
Product Name Thin Film Resistors - SMD RP 2A 31R6 0.1% 15PPM 1K RL Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details