TE Connectivity Chip Resistor - Surface Mount RP73D2A2K43BTDF

Description
2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A2K43BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A2K43BTDF-ND
Chip Resistor - Surface Mount RP73D2A2K43BTDF-ND
2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73D2A2K43BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73D2A2K43BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73D2A2K43BTDFTR-ND
RP 2A 2K43 0.1% 15PPM 1K RL

RP 2A 2K43 0.1% 15PPM 1K RL

Buy Now Datasheet
Fixed Resistors; RP 2A 2K43 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2A2K43BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 2K43 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2A2K43BTDF
Fixed Resistors; RP 2A 2K43 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A2K43BTDF
Fixed Resistors; RP 2A 2K43 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2A 2K43 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number RP73D2A2K43BTDF-ND 1111-RP73D2A2K43BTDFTR-ND RP73D2A2K43BTDF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RP 2A 2K43 0.1% 15PPM 1K RL ( Holsworthy )
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details