TE Connectivity Chip Resistor - Surface Mount RP73D2A2K37BTDF

Description
2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A2K37BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A2K37BTDF-ND
Chip Resistor - Surface Mount RP73D2A2K37BTDF-ND
2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73D2A2K37BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73D2A2K37BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73D2A2K37BTDFTR-ND
RP 2A 2K37 0.1% 15PPM 1K RL

RP 2A 2K37 0.1% 15PPM 1K RL

Buy Now Datasheet
Thin Film Resistors - SMD RP 2A 2K37 0.1% 15PPM 1K RL - RP73D2A2K37BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 2K37 0.1% 15PPM 1K RL
RP73D2A2K37BTDF
Thin Film Resistors - SMD RP 2A 2K37 0.1% 15PPM 1K RL RP73D2A2K37BTDF
Thin Film Resistors - SMD RP 2A 2K37 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2A 2K37 0.1% 15PPM 1K RL

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number RP73D2A2K37BTDF-ND 1111-RP73D2A2K37BTDFTR-ND RP73D2A2K37BTDF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2A 2K37 0.1% 15PPM 1K RL
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details