2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RP 2A 2K0 0.1% 15PPM CUT LENGTH ( Holsworthy )
THIN FILM RESISTOR, 2KOHM, 125mW, 0.1%; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 Series RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, RP73 Series, 2 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73D2A2K0BTG-ND | RP73D2A2K0BTG | 51R8272 | 61M8685 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2A 2K0 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Thin Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |