Fixed Resistors; RP 2A 26R7 0.1% 15PPM CUT LENGTH ( Holsworthy )
26.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Surface Mount Thin Film Resistor, RP73 Series, 26.7 ohm, 125 mW, - 0.1%, 75 V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2A26R7BTG | RP73D2A26R7BTG-ND | 54R6373 |
| Product Name | Fixed Resistors; RP 2A 26R7 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rp73 Series, 26.7 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |