TE Connectivity Fixed Resistors; RP 2A 26K1 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A26K1BTG

Description
Fixed Resistors; RP 2A 26K1 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 26K1 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 26K1 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A26K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 26K1 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A26K1BTG
Fixed Resistors; RP 2A 26K1 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A26K1BTG
Fixed Resistors; RP 2A 26K1 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 26K1 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A26K1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A26K1BTG-ND
Chip Resistor - Surface Mount RP73D2A26K1BTG-ND
26.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

26.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A26K1BTG RP73D2A26K1BTG-ND
Product Name Fixed Resistors; RP 2A 26K1 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers