TE Connectivity Chip Resistor - Surface Mount RP73D2A255KBTG

Description
255 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
255 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A255KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A255KBTG-ND
Chip Resistor - Surface Mount RP73D2A255KBTG-ND
255 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

255 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 255K 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A255KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 255K 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A255KBTG
Fixed Resistors; RP 2A 255K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A255KBTG
Fixed Resistors; RP 2A 255K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 255K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 255 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8744 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 255 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8744
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 255 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8744
Surface Mount Chip Resistor, Thin Film, RP73 Series, 255 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 255 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A255KBTG-ND RP73D2A255KBTG 61M8744
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 255K 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 255 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details