TE Connectivity Fixed Resistors; RP 2A 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A22K1BTG

Description
Fixed Resistors; RP 2A 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A22K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A22K1BTG
Fixed Resistors; RP 2A 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A22K1BTG
Fixed Resistors; RP 2A 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A22K1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A22K1BTG-ND
Chip Resistor - Surface Mount RP73D2A22K1BTG-ND
22.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A22K1BTG RP73D2A22K1BTG-ND
Product Name Fixed Resistors; RP 2A 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details