Thin Film Resistors - SMD RP 2A 21K 0.1% 15PPM 5K RL
21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 21K OHM 0.1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RP73D2A21KBTD | RP73D2A21KBTD-ND | RP73D2A21KBTD |
| Product Name | Thin Film Resistors - SMD RP 2A 21K 0.1% 15PPM 5K RL | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use |