Fixed Resistors; RP 2A 20R 0.1% 15PPM CUT LENGTH ( Holsworthy )
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTOR, THIN FILM, 20 OHM, 125mW, 0.1%; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, RP73 Series, 20 ohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73D2A20RBTG | RP73D2A20RBTG-ND | 51R8275 | 61M8704 |
| Product Name | Fixed Resistors; RP 2A 20R 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Chip Resistor - Surface Mount | Resistor, Thin Film, 20 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Rp73 Series, 20 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |