Thin Film Resistors - SMD RP 2A 20K 0.1% 15PPM CUT LENGTH
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES, THIN FILM, 20K, 0.1%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RP73 Series, 20 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73D2A20KBTG | RP73D2A20KBTG-ND | 51R8274 | 61M8702 |
| Product Name | Thin Film Resistors - SMD RP 2A 20K 0.1% 15PPM CUT LENGTH | Chip Resistor - Surface Mount | Res, Thin Film, 20K, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity | Surface Mount Thin Film Resistor, Rp73 Series, 20 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor |