TE Connectivity Chip Resistor - Surface Mount RP73D2A20K5BTDF

Description
20.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A20K5BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A20K5BTDF-ND
Chip Resistor - Surface Mount RP73D2A20K5BTDF-ND
20.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2A 20K5 0.1% 15PPM 1K RL - RP73D2A20K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 20K5 0.1% 15PPM 1K RL
RP73D2A20K5BTDF
Thin Film Resistors - SMD RP 2A 20K5 0.1% 15PPM 1K RL RP73D2A20K5BTDF
Thin Film Resistors - SMD RP 2A 20K5 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2A 20K5 0.1% 15PPM 1K RL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2A20K5BTDF-ND RP73D2A20K5BTDF
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2A 20K5 0.1% 15PPM 1K RL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers