205 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RP 2A 205R 0.1% 15PPM CUT LENGTH ( Holsworthy )
Surface Mount Thin Film Resistor, RP73 Series, 205 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2A205RBTG-ND | RP73D2A205RBTG | 61M8709 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2A 205R 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Surface Mount Thin Film Resistor, Rp73 Series, 205 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 205 ohms |