205 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RP 2A 205R 0.1% 15PPM 1K RL
Fixed Resistors; RP 2A 205R 0.1% 15PPM 1K RL ( Holsworthy )
| DigiKey | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2A205RBTDF-ND | 1111-RP73D2A205RBTDFTR-ND | RP73D2A205RBTDF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Fixed Resistors; RP 2A 205R 0.1% 15PPM 1K RL ( Holsworthy ) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 | ||
| Resistance Range | 205 ohms |