1.82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RP 2A 1K82 0.1% 15PPM CUT LENGTH ( Holsworthy )
Surface Mount Chip Resistor, Thin Film, RP73 Series, 1.82 kohm, 125 mW, 0.1%, 150 V
Surface Mount Chip Resistor, Thin Film, RP73 Series, 1.82 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73D2A1K82BTG-ND | RP73D2A1K82BTG | 54R6218 | 61M8565 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2A 1K82 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.82 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.82 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |