TE Connectivity Chip Resistor - Surface Mount RP73D2A1K43BTG

Description
1.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A1K43BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A1K43BTG-ND
Chip Resistor - Surface Mount RP73D2A1K43BTG-ND
1.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 1K43 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A1K43BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 1K43 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A1K43BTG
Fixed Resistors; RP 2A 1K43 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A1K43BTG
Fixed Resistors; RP 2A 1K43 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 1K43 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 1.43 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6211 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.43 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6211
Surface Mount Thin Film Resistor, Rp73 Series, 1.43 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6211
Surface Mount Thin Film Resistor, RP73 Series, 1.43 kohm, 125 mW, - 0.1%, 150 V

Surface Mount Thin Film Resistor, RP73 Series, 1.43 kohm, 125 mW, - 0.1%, 150 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A1K43BTG-ND RP73D2A1K43BTG 54R6211
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 1K43 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 1.43 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573132 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details