TE Connectivity Thin Film Resistors - SMD RP 2A 1K27 0.1% 15PPM CUT LENGTH RP73D2A1K27BTG

Description
Thin Film Resistors - SMD RP 2A 1K27 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 1K27 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 1K27 0.1% 15PPM CUT LENGTH - RP73D2A1K27BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 1K27 0.1% 15PPM CUT LENGTH
RP73D2A1K27BTG
Thin Film Resistors - SMD RP 2A 1K27 0.1% 15PPM CUT LENGTH RP73D2A1K27BTG
Thin Film Resistors - SMD RP 2A 1K27 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 1K27 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A1K27BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A1K27BTG-ND
Chip Resistor - Surface Mount RP73D2A1K27BTG-ND
1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73D2A1K27BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73D2A1K27BTG-ND
Chip Resistor - Surface Mount 1111-RP73D2A1K27BTG-ND
RP 2A 1K27 0.1% 15PPM CUT LENGTH

RP 2A 1K27 0.1% 15PPM CUT LENGTH

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 1.27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8550 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8550
Surface Mount Thin Film Resistor, Rp73 Series, 1.27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8550
Surface Mount Thin Film Resistor, RP73 Series, 1.27 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.27 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A1K27BTG RP73D2A1K27BTG-ND 1111-RP73D2A1K27BTG-ND 61M8550
Product Name Thin Film Resistors - SMD RP 2A 1K27 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 1.27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details