TE Connectivity Chip Resistor - Surface Mount RP73D2A1K07BTG

Description
1.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A1K07BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A1K07BTG-ND
Chip Resistor - Surface Mount RP73D2A1K07BTG-ND
1.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 1K07 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A1K07BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 1K07 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A1K07BTG
Fixed Resistors; RP 2A 1K07 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A1K07BTG
Fixed Resistors; RP 2A 1K07 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 1K07 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.07 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8543 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.07 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8543
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.07 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8543
Surface Mount Chip Resistor, Thin Film, RP73 Series, 1.07 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 1.07 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.07 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6203 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.07 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6203
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.07 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6203
Surface Mount Chip Resistor, Thin Film, RP73 Series, 1.07 kohm, 125 mW, 0.1%, 150 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 1.07 kohm, 125 mW, 0.1%, 150 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A1K07BTG-ND RP73D2A1K07BTG 61M8543 54R6203
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 1K07 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.07 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.07 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details