TE Connectivity Chip Resistor - Surface Mount RP73D2A19R6BTG

Description
19.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
19.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A19R6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A19R6BTG-ND
Chip Resistor - Surface Mount RP73D2A19R6BTG-ND
19.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

19.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 19R6 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A19R6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 19R6 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A19R6BTG
Fixed Resistors; RP 2A 19R6 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A19R6BTG
Fixed Resistors; RP 2A 19R6 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 19R6 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 19.6 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity - 61M8680 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 19.6 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity
61M8680
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 19.6 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity 61M8680
Surface Mount Chip Resistor, Thin Film, RP73 Series, 19.6 ohm, 125 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 19.6 ohm, 125 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 19.6 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6315 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 19.6 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6315
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 19.6 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6315
Surface Mount Chip Resistor, Thin Film, RP73 Series, 19.6 ohm, 125 mW, 0.1%, 75 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 19.6 ohm, 125 mW, 0.1%, 75 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A19R6BTG-ND RP73D2A19R6BTG 61M8680 54R6315
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 19R6 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 19.6 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 19.6 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details