TE Connectivity Fixed Resistors; RP 2A 196R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A196RBTG

Description
Fixed Resistors; RP 2A 196R 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 196R 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 196R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A196RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 196R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A196RBTG
Fixed Resistors; RP 2A 196R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A196RBTG
Fixed Resistors; RP 2A 196R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 196R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A196RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A196RBTG-ND
Chip Resistor - Surface Mount RP73D2A196RBTG-ND
196 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

196 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 196 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8271 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 196 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8271
Thin Film Resistor, 196 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8271
THIN FILM RESISTOR, 196 OHM, 125mW, 0.1%; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

THIN FILM RESISTOR, 196 OHM, 125mW, 0.1%; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A196RBTG RP73D2A196RBTG-ND 51R8271
Product Name Fixed Resistors; RP 2A 196R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 196 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details