TE Connectivity Thin Film Resistors - SMD RP 2A 18R2 0.1% 15PPM CUT LENGTH RP73D2A18R2BTG

Description
Thin Film Resistors - SMD RP 2A 18R2 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 18R2 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 18R2 0.1% 15PPM CUT LENGTH - RP73D2A18R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 18R2 0.1% 15PPM CUT LENGTH
RP73D2A18R2BTG
Thin Film Resistors - SMD RP 2A 18R2 0.1% 15PPM CUT LENGTH RP73D2A18R2BTG
Thin Film Resistors - SMD RP 2A 18R2 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 18R2 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A18R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A18R2BTG-ND
Chip Resistor - Surface Mount RP73D2A18R2BTG-ND
18.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

18.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6307 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6307
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6307
Surface Mount Thin Film Resistor, RP73 Series, 18.2 ohm, 125 mW, - 0.1%, 75 V

Surface Mount Thin Film Resistor, RP73 Series, 18.2 ohm, 125 mW, - 0.1%, 75 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A18R2BTG RP73D2A18R2BTG-ND 54R6307
Product Name Thin Film Resistors - SMD RP 2A 18R2 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details