TE Connectivity Thin Film Resistors - SMD RP 2A 17R4 0.1% 15PPM 1K RL RP73D2A17R4BTDF

Description
Thin Film Resistors - SMD RP 2A 17R4 0.1% 15PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 17R4 0.1% 15PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 17R4 0.1% 15PPM 1K RL - RP73D2A17R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 17R4 0.1% 15PPM 1K RL
RP73D2A17R4BTDF
Thin Film Resistors - SMD RP 2A 17R4 0.1% 15PPM 1K RL RP73D2A17R4BTDF
Thin Film Resistors - SMD RP 2A 17R4 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2A 17R4 0.1% 15PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A17R4BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A17R4BTDF-ND
Chip Resistor - Surface Mount RP73D2A17R4BTDF-ND
17.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

17.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A17R4BTDF RP73D2A17R4BTDF-ND
Product Name Thin Film Resistors - SMD RP 2A 17R4 0.1% 15PPM 1K RL Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers