TE Connectivity Chip Resistor - Surface Mount RP73D2A16R5BTG

Description
16.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
16.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A16R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A16R5BTG-ND
Chip Resistor - Surface Mount RP73D2A16R5BTG-ND
16.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2A 16R5 0.1% 15PPM CUT LENGTH - RP73D2A16R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 16R5 0.1% 15PPM CUT LENGTH
RP73D2A16R5BTG
Thin Film Resistors - SMD RP 2A 16R5 0.1% 15PPM CUT LENGTH RP73D2A16R5BTG
Thin Film Resistors - SMD RP 2A 16R5 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 16R5 0.1% 15PPM CUT LENGTH

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 16.5 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity - 61M8653 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 16.5 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity
61M8653
Surface Mount Thin Film Resistor, Rp73 Series, 16.5 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity 61M8653
Surface Mount Thin Film Resistor, RP73 Series, 16.5 ohm, 125 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 16.5 ohm, 125 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 16.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6291 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 16.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6291
Surface Mount Thin Film Resistor, Rp73 Series, 16.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6291
Surface Mount Thin Film Resistor, RP73 Series, 16.5 ohm, 125 mW, - 0.1%, 75 V

Surface Mount Thin Film Resistor, RP73 Series, 16.5 ohm, 125 mW, - 0.1%, 75 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A16R5BTG-ND RP73D2A16R5BTG 61M8653 54R6291
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2A 16R5 0.1% 15PPM CUT LENGTH Surface Mount Thin Film Resistor, Rp73 Series, 16.5 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 16.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 390000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details